The S1V86Z-024DS032 is a 24-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, featuring a 1.3333-inch pitch diameter, 32 teeth, and a 0.1873-inch bore. It has a 1.417-inch outside diameter, a 20° pressure angle, and a 3/16-inch face width. The gear is designed for precision applications and is part of a series offering interchangeable bore sizes and tooth counts. Mounting is via a 2-56 cap screw hub. The gear meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-024DS032 |
| Product Name | 24 DP, 32 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |