The S1V86Z-024DS series comprises 24-pitch, 20° pressure angle spur gears with an acetal gear tooth and a 303 stainless steel Fairloc® hub, designed for precision applications. The part S1V86Z-024DS020 has a 20-tooth count with a pitch diameter of 0.8333 inches and an outside diameter of 0.917 inches. It is available with a 0.2498-inch bore. The gear has a 0.1875-inch face width and is intended for use with a #2-56 cap screw. The series is rated for AGMA 10 quality and is available in common tooth counts from 15 to 93.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-024DS020 |
| Product Name | 24 DP, 20 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |