The S1V8(4,6)Z series comprises nonmetallic spur gears with an acetal tooth rim and a 303 stainless steel Fairloc® hub, designed for 72 pitch applications with a 20° pressure angle. Available bore sizes include .1873 inch and .2498 inch, with face widths of 3/16 inch. The gear with 150 teeth has a pitch diameter of 2.0833 inches and an outside diameter of 2.111 inches. These gears comply with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS150 |
| Product Name | 72 DP, 150 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |