The S1V8(4,6)Z series comprises nonmetallic spur gears with acetal teeth and 303 stainless steel Fairloc® hubs, designed for 72 pitch applications with a 20° pressure angle. This variant, identified by catalog number S1V8Z-072DS, has 126 teeth, a pitch diameter of 1.7500 inches, an outer diameter of 1.778 inches, and a bore size of 0.2498 inches. The gear is manufactured to AGMA 10 standards with a 3/16 inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS126 |
| Product Name | 72 DP, 126 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 126 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |