The S1V8(4,6)Z series comprises nonmetallic spur gears with an acetal gear and 303 stainless steel Fairloc® hub, designed for 72 pitch applications. This part features a 108-tooth count, a pitch diameter of 1.5000 inches, an outside diameter of 1.528 inches, a 3/16-inch bore, and a 20° pressure angle. The gear is rated to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS108 |
| Product Name | 72 DP, 108 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |