The S1V84Z-072DS099 is a 72 pitch acetal spur gear with a 303 stainless steel Fairloc® hub, featuring 99 teeth, a pitch diameter of 1.3750 inches, and an outside diameter of 1.403 inches. It has a 0.2498 inch bore and a 3/16 inch face width, with a 20° pressure angle per AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS099 |
| Product Name | 72 DP, 99 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 99 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |