S1V84Z-072DS096 is a 96-tooth, 72-pitch nonmetallic spur gear with an acetal rim and a 303 stainless steel Fairloc® hub, featuring a 0.2498 inch bore and a 1.3333 inch pitch diameter. The gear has a 20° pressure angle, a 1.361 inch outer diameter, and a 3/16 inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS096 |
| Product Name | 72 DP, 96 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |