The S1V8(4,6)Z series consists of Fairloc® nonmetallic spur gears with an acetal gear and 303 stainless steel hub, designed for 72 pitch applications with a 20° pressure angle. The part S1V84Z-072DS066 matches the series specification for a 66-tooth gear with a bore diameter of 0.2498 inch, pitch diameter of 0.9166 inch, and outside diameter of 0.944 inch. The gear features a 3/16 inch face width and is compatible with #2-56 cap screws. A 14-1/2° pressure angle and alternate bore sizes are available on special order. The series meets AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS066 |
| Product Name | 72 DP, 66 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |