The S1V8Z series includes 72-pitch fairloc® nonmetallic spur gears with an acetal rim and 303 stainless steel hub, featuring a 20° pressure angle and a 3/16 or 1/4 inch bore. The part S1V84Z-072DS054 corresponds to a 54-tooth gear with a pitch diameter of 0.7500 inch, an outside diameter of 0.778 inch, and a bore size of 0.2498 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS054 |
| Product Name | 72 DP, 54 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |