The S1V84Z-072DS046 is a 72-pitch, 46-tooth spur gear with an acetal rim and a 303 stainless steel Fairloc™ hub, featuring a 0.6388-inch pitch diameter and a 0.667-inch overall diameter. It has a 14.1875-inch bore size, compatible with 3/16-inch shafts, and a 20° pressure angle. The gear is designed for nonmetallic spur gear applications and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS046 |
| Product Name | 72 DP, 46 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |