Nonmetallic spur gear with 120 teeth, 64 pitch, 20° pressure angle, acetal gear teeth, and a 303 stainless steel Fairloc® hub. The gear has a 1.8750 inch pitch diameter, 1.906 inch outside diameter, and a 0.2498 inch bore. Face width is 3/16 inch. The part meets AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-064DS120 |
| Product Name | 64 DP, 120 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |