The S1V84Z-064DS090 is a 64-pitch, 90-tooth nonmetallic spur gear with a Fairloc® hub, featuring an acetal gear tooth and a 303 stainless steel hub. It has a 0.7813-inch pitch diameter, a 0.813-inch outside diameter, a 0.781-inch bore, and a 0.187-inch face width, with a 20° pressure angle. The gear is designed for inch-based applications and is compatible with a #2-56 cap screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-064DS090 |
| Product Name | 64 DP, 90 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |