The S1V84Z-064DS072 is a 64-pitch nonmetallic spur gear with a Fairloc™ hub, featuring 72 teeth, a 1.1250-inch pitch diameter, and a 1.156-inch outer diameter. The gear rim is made of acetal, and the hub is 303 stainless steel, with a 0.7500-inch bore. The gear has a 20° pressure angle and a 3/16-inch face width, designed for precision applications. It complies with AGMA 10 standards. The part is available in this configuration as listed in the catalog.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-064DS072 |
| Product Name | 64 DP, 72 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |