Nonmetallic spur gear with 64 teeth, 64 pitch, 20° pressure angle, acetal gear teeth, and a 303 stainless steel Fairloc® hub, fitted with a 0.9375-inch bore and 0.7500-inch pitch diameter. The gear has a 0.187-inch face width, 0.969-inch outside diameter, and is designed for use with a #2-56 cap screw. Serial number S1V84Z-064DS064 corresponds to catalog number 060, which matches the specified dimensions.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-064DS064 |
| Product Name | 64 DP, 64 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |