S1V84Z-064DS036 is a 64-pitch, 36-tooth nonmetallic spur gear with a Fairloc® hub, made of acetal gear teeth and a 303 stainless steel hub. It has a 0.1873 inch bore, 0.5625 inch pitch diameter, and 0.594 inch outside diameter. The gear has a 3/16 inch face width and a 20° pressure angle, meeting AGMA 10 standards. The part is designed for inch-system applications and is available with standard bore sizes as specified in the product series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-064DS036 |
| Product Name | 64 DP, 36 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |