The S1V84Z-048DS144 is a 48-pitch, 144-tooth nonmetallic Fairloc® hub spur gear with an acetal gear component and a 303 stainless steel hub, designed for precision motion control applications. It has a 3.0000 inch pitch diameter, 3.042 inch outside diameter, and a 3/16 inch bore. The gear is manufactured with a 20° pressure angle and conforms to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-048DS144 |
| Product Name | 48 DP, 144 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |