The S1V84Z-048DS series comprises 48-pitch acetal spur gears with 303 stainless steel Fairloc hubs, featuring a 3/16 in. face width and 20° pressure angle. The part S1V84Z-048DS120 corresponds to a 120-tooth gear with a pitch diameter of 2.5000 in., an outside diameter of 2.542 in., and a bore size of 0.2498 in. for a 1/4 in. bore. All variants in the series are precision-machined and available with 20° pressure angle teeth; additional configurations, such as 14-1/2° pressure angle, require special order. The gear design uses a 1/4 in. bore and is compatible with a #2-56 cap screw mounting.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-048DS120 |
| Product Name | 48 DP, 120 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |