The S1V84Z-048DS series comprises 48-pitch, 20° pressure angle spur gears with acetal teeth and 303 stainless steel hubs, designed for precise motion control. The part S1V84Z-048DS072 corresponds to the 72-tooth variant, with a pitch diameter of 1.5000 inches, an outer diameter of 1.542 inches, and a bore diameter of 0.1873 inch. The gear has a 3/16 inch face width and is secured with a #2-56 cap screw. This product is designed for use in compact, high-precision applications requiring durability and low friction.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-048DS072 |
| Product Name | 48 DP, 72 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |