The S1V84Z-048DS064 is a 48-pitch acetal spur gear with a 303 stainless steel Fairloc® hub and a 0.6667-inch pitch diameter, 1.3333-inch outer diameter, and 0.2498-inch bore, designed for 64 teeth. It features a 20° pressure angle and a 3/16-inch face width. The gear complies with AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-048DS064 |
| Product Name | 48 DP, 64 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |