The S1V84Z-048DS series consists of 48-pitch acetal spur gears with 303 stainless steel hubs, 20° pressure angle, and 3/16 or 1/4 inch bore options. The 40-tooth variant has a pitch diameter of 0.8333 inch, outside diameter of 0.875 inch, and a 0.2498 inch bore. The gear features a 3/16 inch face width and is designed for use with a #2-56 cap screw. The series is available in tooth counts from 28 to 186, with bore codes 4 (0.1873 inch) or 6 (0.2498 inch).
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-048DS040 |
| Product Name | 48 DP, 40 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |