The S1V84Z-048DS036 is a 48-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, featuring a 0.7500-inch bore and 36 teeth, designed for precision gear train applications. The gear has a 20° pressure angle, a 0.6250-inch pitch diameter, a 0.792-inch outer diameter, and a 3/16-inch face width. The hub is secured with a #2-56 cap screw, and the gear is certified to AGMA 10 standards. The part is available with 3/16 or 1/4-inch bore options, and this variant uses the 0.7500-inch bore code. The component operates within standard inch-based gear sizing conventions for the Fairloc® series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-048DS036 |
| Product Name | 48 DP, 36 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |