Nonmetallic Fairloc® hub spur gears with 32 pitch, 112 teeth, and a 2.5000-inch pitch diameter are made with an acetal gear and a 303 stainless steel hub, featuring a 1.3125-inch bore and a 3/16-inch face width. The gears have a 20° pressure angle and comply with AGMA 10 specifications. All variants in this series use a Fairloc® hub design and are available with 20° pressure angle teeth from 20 to 124 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS112 |
| Product Name | 32 DP, 112 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 112 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |