The S1V84Z-032DS108 is a 32-pitch spur gear with 108 teeth, composed of an acetal gear tooth section and a 303 stainless steel Fairloc® hub. It has a pitch diameter of 3.3750 inches and an outside diameter of 3.438 inches, with a bore size of 0.2498 inch. The gear operates with a 20° pressure angle and features a 3/16 inch face width. It meets AGMA 10 standards and is designed for use in precision applications requiring corrosion-resistant hubs and low-friction plastic teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS108 |
| Product Name | 32 DP, 108 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |