The S1V84Z-032DS088 is a 32-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, featuring 88 teeth, a pitch diameter of 2.7500 inches, and an outer diameter of 2.813 inches. It has a 0.1873-inch bore and a 3/16-inch face width, with a 20° pressure angle. The gear is designed for precision applications and is part of a series offering various tooth counts and bore sizes, all sharing the same material and hub configuration.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS088 |
| Product Name | 32 DP, 88 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |