The S1V84Z-032DS series comprises nonmetallic Fairloc® hub spur gears with 32 pitch, 20° pressure angle, acetal teeth, and a 303 stainless steel hub. The gear with 84 teeth has a pitch diameter of 2.6250 inches, an outside diameter of 2.688 inches, and a bore size of 0.2498 inches. The face width is 0.1875 inch, and the part is designed for inch-based applications with a 2-56 cap screw fastener. These gears meet AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS084 |
| Product Name | 32 DP, 84 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |