The S1V84Z-032DS066 is a 32-pitch, 66-tooth nonmetallic Fairloc™ hub spur gear with an acetal gear body and a 303 stainless steel hub, designed for precision applications. It features a 20° pressure angle, a bore diameter of 2.0625 inches, and a face width of 3/16 inch. The gear has an outside diameter of 2.125 inches and a pitch diameter of 2.0625 inches, conforming to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS066 |
| Product Name | 32 DP, 66 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |