The S1V84Z-032DS060 is a 32-pitch, 60-tooth spur gear with an acetal gear body and a 303 stainless steel Fairloc® hub, designed for low-load mechanical applications. It has a 1.8750 inch pitch diameter, a 1.938 inch outside diameter, and a 0.2498 inch bore, with a 3/16 inch face width and a 20° pressure angle. The gear is nonmetallic and intended for use with a 0.2498 inch shaft. A 14-1/2° pressure angle variant is available on special order, but this part adheres to the standard 20° pressure angle. The component complies with AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS060 |
| Product Name | 32 DP, 60 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |