The S1V84Z-032DS series consists of 32-pitch, 20° pressure angle spur gears with an acetal tooth profile and a 303 stainless steel hub. The part number S1V84Z-032DS048 corresponds to a 48-tooth gear with a pitch diameter of 1.5000 inches, an outer diameter of 1.563 inches, and a bore size of 0.2498 inches. The gear has a 3/16 inch face width and is designed for use with a #2-56 cap screw. The series is specified as Fairloc® type hub gears.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS048 |
| Product Name | 32 DP, 48 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |