The S1V84Z-032DS042 is a 32-pitch, 42-tooth nonmetallic Fairloc® hub spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 0.1873-inch bore and a 20° pressure angle. It has a pitch diameter of 1.3125 inches, an outside diameter of 1.375 inches, and a 3/16-inch face width. The gear is designed for precision applications and is part of a series offering multiple tooth counts and bore sizes.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS042 |
| Product Name | 32 DP, 42 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |