The S1V84Z-032DS032 is a 32-pitch, 32-tooth spur gear with an acetal gear body and a 303 stainless steel Fairloc® hub, featuring a 0.7500 inch bore and a 1.0000 inch pitch diameter. The gear has a 20° pressure angle, a 0.187 inch face width, and an overall outer diameter of 1.063 inches. It is designed for use in precision gear applications requiring corrosion resistance and low friction drive.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS032 |
| Product Name | 32 DP, 32 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |