S1V84Z-032DS028 is a 32-pitch, 28-tooth acetal spur gear with a 303 stainless steel Fairloc® hub, designed for precision gear applications. The gear has a 3/16-inch bore, a pitch diameter of 0.8750 inches, an outside diameter of 0.938 inches, and a 20° pressure angle. The hub is secured with a #2-56 cap screw, and the face width is 3/16 inch. This part is part of a series of nonmetallic Fairloc® hub spur gears complying with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS028 |
| Product Name | 32 DP, 28 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |