The S1V84Z-032DS024 is a 32-pitch, 24-tooth acetal spur gear with a 303 stainless steel Fairloc® hub and a 0.1873-inch bore, designed for precision gearing applications. It has a 0.7500-inch pitch diameter, a 0.813-inch outside diameter, and a 0.187-inch face width with a 20° pressure angle. The gear is built to AGMA 10 quality standards. Only two bore sizes are standard: 0.1873 inch and 0.2498 inch, and this part uses the smaller size. Pin-type hubs are available as an alternate configuration on special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS024 |
| Product Name | 32 DP, 24 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |