The S1V84Z-032DS023 is a 32-pitch, 23-tooth spur gear with an acetal gear tooth and a 303 stainless steel Fairloc® hub, designed for precision motion transmission. It has a 0.1873-inch bore and a pitch diameter of 0.7188 inches with an outside diameter of 0.781 inches, complying with AGMA 10 standards. The gear features a 20° pressure angle and a 3/16-inch face width, suitable for applications requiring a secure hub-to-shaft connection with a #2-56 cap screw. The part is part of a series with bore options of 0.1873 inch and 0.2498 inch, and tooth counts ranging from 20 to 124.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS023 |
| Product Name | 32 DP, 23 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 23 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |