The S1V84Z-024DS069 is a 24-pitch, 69-tooth, nonmetallic Fairloc® hub spur gear with an acetal gear tooth and a 303 stainless steel hub, designed for precision gear applications. It has a bore size of 2.8750 inches, a pitch diameter of 2.8750 inches, and an outside diameter of 2.958 inches. The gear features a 20° pressure angle and a 3/16 inch face width. The part is compatible with #2-56 cap screw fastening.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS069 |
| Product Name | 24 DP, 69 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 69 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |