The S1V84Z-024DS055 is a 24-pitch, 55-tooth, nonmetallic Fairloc® hub spur gear with an acetal gear tooth and a 303 stainless steel hub, featuring a 1.0417-inch pitch diameter and 2.375-inch outer diameter. It has a 0.2498-inch bore size and a 3/16-inch face width, designed for 20° pressure angle applications. The gear conforms to AGMA 10 standards and is available in a standard metric configuration with a bore compatible with #2-56 cap screws.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS055 |
| Product Name | 24 DP, 55 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |