The S1V84Z-024DS040 is a 24-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, designed for right-angle drive applications. It has 40 teeth, a pitch diameter of 1.6667 inches, and an outside diameter of 1.750 inches. The gear has a 0.2498-inch bore and a 0.1875-inch face width, with a 20° pressure angle. The hub is secured using a #2-56 cap screw. The gear is built to AGMA 10 precision standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS040 |
| Product Name | 24 DP, 40 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |