The S1V84Z-024DS032 is a 24-pitch, 32-tooth, nonmetallic Fairloc® hub spur gear made of precision acetal with a 303 stainless steel hub, designed for metric inch applications with a 20° pressure angle. The gear has a bore diameter of 0.312 inches, a pitch diameter of 1.3333 inches, and an outer diameter of 1.417 inches. It conforms to AGMA 10 standards and features a 3/16-inch face width. The gear is secured to the shaft with a #2-56 cap screw. This part belongs to a series with variants available in different tooth counts and bore sizes, with 0.1873-inch and 0.2498-inch bore options also offered for selected models.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS032 |
| Product Name | 24 DP, 32 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |