The S1V84Z-024DS025 is a 24-pitch, 25-tooth spur gear with an Acetal tooth body and a 303 stainless steel hub, designed for nonmetallic Fairloc® applications. It has a 1.0417-inch pitch diameter, a 1.125-inch outside diameter, and a 0.2498-inch bore. The gear features a 20° pressure angle and a 3/16-inch face width, conforming to AGMA 10 standards. The part number matches the series listing for a 25-tooth gear with the specified bore and hub configuration.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS025 |
| Product Name | 24 DP, 25 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |