The S1V84Z-024DS series consists of 24-pitch, 20° pressure angle spur gears with an acetal gear tooth section and a 303 stainless steel hub, designed for use with a 0.8333-inch pitch diameter and 0.917-inch outside diameter. The part has a 0.2498-inch bore size and a 0.1875-inch face width. The gear is a Fairloc® type hub design, intended for secure shaft retention with a #2-56 cap screw. The series is available in 15 to 93 teeth configurations, with this variant specifically matching the 20-tooth specification (catalog number 020).
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS020 |
| Product Name | 24 DP, 20 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |