The S1M56A-F120S096 is a 120 pitch anti-backlash spur gear with 96 teeth and a 0.2498-inch bore, featuring a 20° pressure angle and a 0.104-inch face width. The gear is made from 303 stainless steel, while the hub is also 303 stainless steel and includes a torsion spring of 302 stainless steel in spring temper. The suggested shaft clearance fit is 0.0001 to 0.0008 inch. The gear has an outside diameter of 0.817 inch and an 0.1248-inch bore. Fairloc® hubs require controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F120S096 |
| Product Name | 120 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |