S1M56A-F120A105 is an aluminum mini-lash spur gear with 105 teeth, 120 pitch, and a 20° pressure angle, featuring a 0.2498-inch bore and a Fairloc® hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is 303 stainless steel. Face width is 0.104 inch, and the pitch diameter is 0.8750 inch with an outside diameter of 0.892 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F120A105 |
| Product Name | 120 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |