The S1M56A-F096S060 is a 96 pitch, 60-tooth anti-backlash spur gear with a 1/8 inch bore, composed of 303 stainless steel and mounted on a fairloc hub. It has a 20° pressure angle, a face width of 0.104 inch, and an outer diameter of 0.646 inch. The hub requires a clearance fit between 0.0001 and 0.0008 inch over the shaft diameter. The gear and hub are made of 303 stainless steel, and the torsion spring is 302 stainless steel in spring temper. The design is intended for inch-based systems with controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F096S060 |
| Product Name | 96 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |