The S1M56A-F096A090 is a 96 pitch, 90-tooth anti-backlash spur gear with a 20° pressure angle and a 0.9375-inch pitch diameter, featuring a Fairloc® hub with a 0.9375-inch bore. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The face width is 0.104 inch. The suggested shaft clearance fit is 0.0001 to 0.0008 inch. The outer diameter is 0.958 inch. The gear complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F096A090 |
| Product Name | 96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |