The Fairloc® Hub Mini-Lash Gear is a 96-pitch, 20° pressure angle spur gear with a 70-tooth design and a .1248 inch (1/8 inch) bore, featuring a 303 stainless steel gear and hub with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.7292 inches and an outside diameter of 0.750 inches, with a face width of 0.104 inches and a maximum clearance radius of 0.31 inches. The hub requires a controlled shaft clearance fit of .0001/.0008 inches. Available materials include 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy for the gear, with 303 stainless steel for the hub and 302 stainless steel for the spring.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F096A070 |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |