The S1M56A-F096A062 is a spur gear featuring 62 teeth and a 20° pressure angle, designed for applications requiring precise motion control. It has a diametral pitch of 96, indicating a fine tooth configuration suitable for high-resolution applications. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, which is essential for long-term performance in various environments. The gear is compatible with Fairloc® hubs, which require controlled shaft tolerances for optimal fit. Suggested clearance fit between the bore and the shaft is between .0001 and .0008 inches. Additionally, this gear can be ordered with special features such as different bore sizes or passivation for enhanced corrosion resistance. This product is suitable for engineers looking for reliable and precise gearing solutions in their projects.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F096A062 |
| Product Name | 96 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |