S1H87Z-064S24 is a pinion shaft with 64 diametral pitch, 24 teeth, and a 0.1875 inch face width, designed for use in gear trains. It is made of 303 stainless steel and has a 20° pressure angle. The outer diameter is 0.406 inches, and the pitch diameter is 0.3750 inches. The shaft features a slight undercut or maximum 0.005 inch radial tolerance at the gear root. The part is mounted as a single-piece shaft-gear assembly.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1H87Z-064S24 |
| Product Name | 64 D.P., 24 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |