The S1H87Z-048S18 is a 48 pitch, 18-tooth pinion shaft made of 303 stainless steel with a 0.1875 inch face width and a 20° pressure angle. It has a pitch diameter of 0.3750 inch and an outside diameter of 0.417 inch. The shaft features a slight undercut or maximum 0.005 inch radial tolerance at the tooth root and a diameter tolerance of +0.0000 / -0.0002 inch.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1H87Z-048S18 |
| Product Name | 48 D.P., 18 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 20° |