S1H87Z-032S16 is a 32 pitch, 16-tooth pinion shaft made of 303 stainless steel with a 0.1875 inch face width and 20° pressure angle, designed for use in gear trains. It has a pitch diameter of 0.5000 inches and an outside diameter of 0.563 inches. The shaft features a slight undercut or maximum 0.005 inch radial fillet, and is machined as a single piece for increased torque tolerance.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1H87Z-032S16 |
| Product Name | 32 D.P., 16 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |