The S1H87Z-024S12 is a pinion shaft with 12 teeth and a 24 diametral pitch, machined from 303 stainless steel for use in gear trains. It has a 0.1875-inch face width and a 20° pressure angle. The pitch diameter is 0.5000 inch, and the outside diameter is 0.583 inch. It features a slight undercut or maximum 0.005-inch radiused corner. The shaft is designed for inch-based systems and is available with standardized tooth counts and dimensions.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1H87Z-024S12 |
| Product Name | 24 D.P., 12 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |