Pinion shafts for gear trains, machined as a single piece from 303 stainless steel, feature a 20° pressure angle and an 80 diametral pitch with 18 teeth and a 0.2250 inch face width. The part has a 0.250 inch outside diameter and a 0.225 inch pitch diameter, with a 0.2247 inch shaft diameter tolerance of +0.0000/-0.0002 inch.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G87Z-080S18 |
| Product Name | 80 D.P., 18 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 20° |